Acer logo

Acer Extensa 7630EZ-422G25Mn Intel Pentium Mobile T4200 43,2 cm (17") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11860
Info modified on:
29 Jan 2025, 19:43:34
Short summary description Acer Extensa 7630EZ-422G25Mn Intel Pentium Mobile T4200 43,2 cm (17") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium:

Acer Extensa 7630EZ-422G25Mn, Intel Pentium Mobile, 2 GHz, 43,2 cm (17"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description Acer Extensa 7630EZ-422G25Mn Intel Pentium Mobile T4200 43,2 cm (17") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium:

Acer Extensa 7630EZ-422G25Mn. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Weight: 3,4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.