Acer Aspire 6930ZG-344G32MN, Intel Pentium Mobile, 2,16 GHz, 40,6 cm (16"), 1366 x 768 pixels, 4 GB, 320 GB
Acer Aspire 6930ZG-344G32MN. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2,16 GHz. Display diagonal: 40,6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Weight: 3,6 kg