Acer Aspire 5735Z-343G25MN, Intel Pentium Mobile, 2,16 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB
Acer Aspire 5735Z-343G25MN. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2,16 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Weight: 2,7 kg