Acer logo

Acer Aspire 5930-733G25N Intel® Core™2 Duo P7350 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26696
Info modified on:
27 Jan 2025, 08:46:17
Short summary description Acer Aspire 5930-733G25N Intel® Core™2 Duo P7350 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Home Premium:

Acer Aspire 5930-733G25N, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Acer Aspire 5930-733G25N Intel® Core™2 Duo P7350 39,1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Home Premium:

Acer Aspire 5930-733G25N. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Home Premium. Weight: 3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.