Acer Aspire 7720G-604G50Mi, Intel® Core™2 Duo, 2,2 GHz, 43,2 cm (17"), 4 GB, DDR2-SDRAM, Windows Vista Home Premium
Acer Aspire 7720G-604G50Mi. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2,2 GHz. Display diagonal: 43,2 cm (17"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Home Premium. Weight: 3,62 kg