Acer Aspire 5720 Z-1A2G25Mi, Intel® Core™ Duo, 1,46 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB
Acer Aspire 5720 Z-1A2G25Mi. Processor family: Intel® Core™ Duo, Processor model: T2310, Processor frequency: 1,46 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 2,8 kg