Acer Aspire 9815WKMi, Intel® Core™2 Duo, 2 GHz, 51 cm (20.1"), 1680 x 1050 pixels, 2 GB, 240 GB
Acer Aspire 9815WKMi. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 240 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows Vista Home Premium. Weight: 7,8 kg