Acer logo

Acer Aspire 9815WKMi Intel® Core™2 Duo T7200 51 cm (20.1") 2 GB DDR2-SDRAM 240 GB NVIDIA® GeForce® Go 7600 Windows Vista Ultimate

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59414
Info modified on:
25 Jan 2025, 22:14:44
Short summary description Acer Aspire 9815WKMi Intel® Core™2 Duo T7200 51 cm (20.1") 2 GB DDR2-SDRAM 240 GB NVIDIA® GeForce® Go 7600 Windows Vista Ultimate:

Acer Aspire 9815WKMi, Intel® Core™2 Duo, 2 GHz, 51 cm (20.1"), 1680 x 1050 pixels, 2 GB, 240 GB

Long summary description Acer Aspire 9815WKMi Intel® Core™2 Duo T7200 51 cm (20.1") 2 GB DDR2-SDRAM 240 GB NVIDIA® GeForce® Go 7600 Windows Vista Ultimate:

Acer Aspire 9815WKMi. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 240 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows Vista Ultimate. Weight: 7,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.