Acer logo

Acer Aspire One HAPPY-2DQgrgr Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Green

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49654
Info modified on:
30 Jan 2025, 19:45:45
Short summary description Acer Aspire One HAPPY-2DQgrgr Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Green:

Acer Aspire One HAPPY-2DQgrgr, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Acer Aspire One HAPPY-2DQgrgr Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Green:

Acer Aspire One HAPPY-2DQgrgr. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Mobile network generation: 3G. Operating system installed: Windows 7 Starter. Product colour: Green. Weight: 1,25 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.