Acer logo

Acer Aspire One D260 Intel Atom® N455 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM Windows 7 Starter Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53400
Info modified on:
30 Jan 2025, 19:24:50
Short summary description Acer Aspire One D260 Intel Atom® N455 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM Windows 7 Starter Silver:

Acer Aspire One D260, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Acer Aspire One D260 Intel Atom® N455 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM Windows 7 Starter Silver:

Acer Aspire One D260. Product type: Netbook. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Mobile network generation: 3G. Operating system installed: Windows 7 Starter. Product colour: Silver. Weight: 1,25 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.