Acer logo

Acer eMachines 350-21G16IKK Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87099
Info modified on:
29 Jan 2025, 18:12:31
Short summary description Acer eMachines 350-21G16IKK Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Silver:

Acer eMachines 350-21G16IKK, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 160 GB

Long summary description Acer eMachines 350-21G16IKK Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Silver:

Acer eMachines 350-21G16IKK. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Product colour: Silver. Weight: 1,1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.