Acer Iconia W500-C62G03iss, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 7, Black
Acer Iconia W500-C62G03iss. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor family: AMD C, Processor model: C-60. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1,58 kg. Operating system installed: Windows 7. Product colour: Black