Acer logo

Acer Intel Pentium G630 processor 2,7 GHz 3 MB L3 Tray

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75514
Info modified on:
17 Jul 2025, 16:37:19
Short summary description Acer Intel Pentium G630 processor 2,7 GHz 3 MB L3 Tray:

Acer Intel Pentium G630, Intel Pentium G, LGA 1155 (Socket H2), 32 nm, Tray, G630, 2,7 GHz

Long summary description Acer Intel Pentium G630 processor 2,7 GHz 3 MB L3 Tray:

Acer Intel Pentium G630. Processor family: Intel Pentium G, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Desktop, Supported instruction sets: SSE4.1, SSE4.2, Graphics & IMC lithography: 32 nm. Processor package size: 37.5 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.