Acer Liquid Zest 4G, 12,7 cm (5"), 2 GB, 16 GB, 8 MP, Android 6.0, Black
Acer Liquid Zest 4G. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1 GHz, Processor family: MediaTek. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2000 mAh. Product colour: Black. Weight: 125 g