Acer logo

Acer ACR010 webcam 5 MP 2560 x 1440 pixels USB 2.0 Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276107
Info modified on:
16 May 2024, 10:30:07
Short summary description Acer ACR010 webcam 5 MP 2560 x 1440 pixels USB 2.0 Black:

Acer ACR010, 5 MP, 2560 x 1440 pixels, Full HD, 90 fps, 1280x720@60fps, 1920x1080@30fps, 720p, 960p, 1080p

Long summary description Acer ACR010 webcam 5 MP 2560 x 1440 pixels USB 2.0 Black:

Acer ACR010. Megapixel: 5 MP, Maximum video resolution: 2560 x 1440 pixels, Camera HD type: Full HD. Interface: USB 2.0, Product colour: Black, Mounting type: Clip/Stand. Windows operating systems supported: Windows 10. Width: 100 mm, Depth: 25 mm, Height: 35 mm. Package type: Box, Package width: 40 mm, Package depth: 135 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.