Acer P1220, 2700 ANSI lumens, DLP, XGA (1024x768), 3000:1, 5000 h, 6000 h
Acer P1220. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Digital zoom: 2x. Serial interface type: RS-232. Noise level: 29 dB