Acer P5270, 3000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 14,7 - 193,5 mm (0.58 - 7.62"), 1 - 11,9 m
Acer P5270. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Digital zoom: 2x, Throw ratio: 1.95 - 2.15:1. Serial interface type: RS-232. Noise level: 28 dB