Acer logo

Acer AT3205-DTV 81,3 cm (32") HD Silver 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22053
Info modified on:
14 Mar 2024, 17:30:42
Short summary description Acer AT3205-DTV 81,3 cm (32") HD Silver 500 cd/m²:

Acer AT3205-DTV, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Acer AT3205-DTV 81,3 cm (32") HD Silver 500 cd/m²:

Acer AT3205-DTV. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 12 ms, Contrast ratio (typical): 800:1. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.