Acer logo

Acer G245H Bbid computer monitor 61 cm (24") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105036
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer G245H Bbid computer monitor 61 cm (24") 1920 x 1080 pixels Black:

Acer G245H Bbid, 61 cm (24"), 1920 x 1080 pixels, 2 ms, Black

Long summary description Acer G245H Bbid computer monitor 61 cm (24") 1920 x 1080 pixels Black:

Acer G245H Bbid. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.