Acer logo

Acer V193WLbmd computer monitor 48,3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60746
Info modified on:
22 Aug 2022, 16:26:57
Short summary description Acer V193WLbmd computer monitor 48,3 cm (19") 1440 x 900 pixels Black:

Acer V193WLbmd, 48,3 cm (19"), 1440 x 900 pixels, 2 ms, Black

Long summary description Acer V193WLbmd computer monitor 48,3 cm (19") 1440 x 900 pixels Black:

Acer V193WLbmd. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.