Acer logo

Acer V173 Bb computer monitor 43,2 cm (17") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144343
Info modified on:
22 Aug 2022, 16:24:58
Short summary description Acer V173 Bb computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

Acer V173 Bb, 43,2 cm (17"), 1280 x 1024 pixels, 5 ms, Black

Long summary description Acer V173 Bb computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

Acer V173 Bb. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.