Acer Chromebox CXI3, 1,8 GHz, Intel® Core™ i7, i7-8550U, 16 GB, 64 GB, ChromeOS
Acer Chromebox CXI3. Processor frequency: 1,8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8550U. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: ChromeOS. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 660 g. Product colour: Black