Acer logo

Acer Chromebox CXI2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 32 GB SSD ChromeOS Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9688
Info modified on:
10 Aug 2024, 09:08:17
Short summary description Acer Chromebox CXI2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 32 GB SSD ChromeOS Mini PC Black:

Acer Chromebox CXI2, 1,8 GHz, Intel® Celeron®, 3865U, 4 GB, 32 GB, ChromeOS

Long summary description Acer Chromebox CXI2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 32 GB SSD ChromeOS Mini PC Black:

Acer Chromebox CXI2. Processor frequency: 1,8 GHz, Processor family: Intel® Celeron®, Processor model: 3865U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 32 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.