Acer Extensa M2610, 3,2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, FreeDOS
Acer Extensa M2610. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black