Acer logo

Acer Veriton N N4640G +UM.FX0EE.005+Warranty Extension Intel® Celeron® G3900T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45459
Info modified on:
10 Aug 2024, 07:15:37
Short summary description Acer Veriton N N4640G +UM.FX0EE.005+Warranty Extension Intel® Celeron® G3900T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

Acer Veriton N N4640G +UM.FX0EE.005+Warranty Extension, 2,6 GHz, Intel® Celeron®, G3900T, 4 GB, 500 GB, Windows 10 Pro

Long summary description Acer Veriton N N4640G +UM.FX0EE.005+Warranty Extension Intel® Celeron® G3900T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

Acer Veriton N N4640G +UM.FX0EE.005+Warranty Extension. Processor frequency: 2,6 GHz, Processor family: Intel® Celeron®, Processor model: G3900T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.