Acer logo

Acer Veriton M2631 Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41873
Info modified on:
10 Aug 2024, 07:34:02
Short summary description Acer Veriton M2631 Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Mini Tower PC Black:

Acer Veriton M2631, 3,5 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 8.1 Pro

Long summary description Acer Veriton M2631 Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Mini Tower PC Black:

Acer Veriton M2631. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.