Acer logo

Acer Veriton N N2010G 1 GHz Devon Terminal Operating System 7.1 Black DM8148

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80286
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Acer Veriton N N2010G 1 GHz Devon Terminal Operating System 7.1 Black DM8148:

Acer Veriton N N2010G, 1 GHz, Texas Instruments ARM, DM8148, 1 GB, DDR3-SDRAM, 4 GB

Long summary description Acer Veriton N N2010G 1 GHz Devon Terminal Operating System 7.1 Black DM8148:

Acer Veriton N N2010G. Processor frequency: 1 GHz, Processor family: Texas Instruments ARM, Processor model: DM8148. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 4 GB, Storage media: Flash. On-board graphics card model: PowerVR SGX 530. Speaker power: 0,5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.