Acer logo

Acer Veriton N2110G 1,65 GHz Devon Terminal Operating System 7.1 Black G-T56N

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44414
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton N2110G 1,65 GHz Devon Terminal Operating System 7.1 Black G-T56N:

Acer Veriton N2110G, 1,65 GHz, AMD G, G-T56N, 1 MB, AMD A50M, 2 GB

Long summary description Acer Veriton N2110G 1,65 GHz Devon Terminal Operating System 7.1 Black G-T56N:

Acer Veriton N2110G. Processor frequency: 1,65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 4 GB. Total storage capacity: 8 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 6320. Speaker power: 2 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.