Acer Veriton M M290, 2,7 GHz, Intel Pentium G, G630, 4 GB, 500 GB, Windows 7 Professional
Acer Veriton M M290. Processor frequency: 2,7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Chassis type: Desktop. Product type: PC. Product colour: Black