Acer logo

Acer Veriton X 2610G Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33633
Info modified on:
23 Jul 2024, 20:30:13
Short summary description Acer Veriton X 2610G Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

Acer Veriton X 2610G, 3 GHz, Intel® Core™ i5, i5-2320, 4 GB, 500 GB, Windows 7 Professional

Long summary description Acer Veriton X 2610G Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

Acer Veriton X 2610G. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.