Acer logo

Acer Revo One RL85 Intel® Core™ i3 i3-4005U 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 USFF PC White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68610
Info modified on:
26 Jun 2024, 10:17:48
Short summary description Acer Revo One RL85 Intel® Core™ i3 i3-4005U 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 USFF PC White:

Acer Revo One RL85, 1,7 GHz, Intel® Core™ i3, i3-4005U, 4 GB, 1 TB, Windows 8.1

Long summary description Acer Revo One RL85 Intel® Core™ i3 i3-4005U 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 USFF PC White:

Acer Revo One RL85. Processor frequency: 1,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4005U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: USFF. Product type: PC. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.