Acer Aspire XC-215, 1,8 GHz, AMD A6, 8 GB, 1 TB, DVD±RW, Windows 10 Home
Acer Aspire XC-215. Processor frequency: 1,8 GHz, Processor family: AMD A6, Processor model: A6-6310. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product colour: Black