Acer logo

Acer Aspire XC-115 A3812 BE AMD E E2-6110 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78012
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire XC-115 A3812 BE AMD E E2-6110 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 SFF PC Black:

Acer Aspire XC-115 A3812 BE, 1,5 GHz, AMD E, 6 GB, 1 TB, DVD Super Multi DL, Windows 8.1

Long summary description Acer Aspire XC-115 A3812 BE AMD E E2-6110 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 SFF PC Black:

Acer Aspire XC-115 A3812 BE. Processor frequency: 1,5 GHz, Processor family: AMD E, Processor model: E2-6110. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.