Acer logo

Acer Aspire TC120 AMD A8 A8-7600 12 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66260
Info modified on:
07 Oct 2024, 17:13:42
Short summary description Acer Aspire TC120 AMD A8 A8-7600 12 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 PC Black:

Acer Aspire TC120, 3,1 GHz, AMD A8, 12 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description Acer Aspire TC120 AMD A8 A8-7600 12 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 PC Black:

Acer Aspire TC120. Processor frequency: 3,1 GHz, Processor family: AMD A8, Processor model: A8-7600. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R5 235. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.