Acer logo

Acer Aspire TC-120 AMD A8 A8-7600 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31999
Info modified on:
10 Aug 2024, 07:56:07
Short summary description Acer Aspire TC-120 AMD A8 A8-7600 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Tower PC Black:

Acer Aspire TC-120, 3,1 GHz, AMD A8, 6 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Acer Aspire TC-120 AMD A8 A8-7600 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Tower PC Black:

Acer Aspire TC-120. Processor frequency: 3,1 GHz, Processor family: AMD A8, Processor model: A8-7600. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R5 235. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.