Acer logo

Acer Aspire ATC-605 Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 625 Windows 8.1 PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56353
Info modified on:
07 Oct 2024, 17:13:39
Short summary description Acer Aspire ATC-605 Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 625 Windows 8.1 PC Black:

Acer Aspire ATC-605, 3,4 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Acer Aspire ATC-605 Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 625 Windows 8.1 PC Black:

Acer Aspire ATC-605. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 625. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 200 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.