Acer Aspire XC-605, 3,2 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD Super Multi, Windows 8.1
Acer Aspire XC-605. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product colour: Black