Acer logo

Acer Aspire XC-105 AMD A4 A4-5000 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59969
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Acer Aspire XC-105 AMD A4 A4-5000 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop PC Black:

Acer Aspire XC-105, 1,5 GHz, AMD A4, 4 GB, 1 TB, DVD Super Multi, FreeDOS

Long summary description Acer Aspire XC-105 AMD A4 A4-5000 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop PC Black:

Acer Aspire XC-105. Processor frequency: 1,5 GHz, Processor family: AMD A4, Processor model: A4-5000. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: FreeDOS. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.