Acer logo

Acer Predator G3-605 Intel® Core™ i7 i7-4770 32 GB DDR3-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower PC Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60880
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Predator G3-605 Intel® Core™ i7 i7-4770 32 GB DDR3-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower PC Black, Red:

Acer Predator G3-605, 3,4 GHz, Intel® Core™ i7, 32 GB, 1,26 TB, DVD±RW, Windows 10 Home

Long summary description Acer Predator G3-605 Intel® Core™ i7 i7-4770 32 GB DDR3-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower PC Black, Red:

Acer Predator G3-605. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.