Acer Predator G3-605 I9814 BE, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD-RW, Windows 8.1
Acer Predator G3-605 I9814 BE. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R9 255. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC