Acer logo

Acer Revo RL80 Intel® Core™ i3 i3-3227U 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68274
Info modified on:
14 Mar 2024, 19:54:31
Short summary description Acer Revo RL80 Intel® Core™ i3 i3-3227U 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Mini PC Black:

Acer Revo RL80, 1,9 GHz, Intel® Core™ i3, i3-3227U, 4 GB, 500 GB, FreeDOS

Long summary description Acer Revo RL80 Intel® Core™ i3 i3-3227U 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Mini PC Black:

Acer Revo RL80. Processor frequency: 1,9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3227U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4000. Wi-Fi. Operating system installed: FreeDOS. Power supply: 65 W. Product type: Mini PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.