Acer logo

Acer Revo RL70 AMD E E-450 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Nettop Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53027
Info modified on:
14 Mar 2024, 17:33:06
Short summary description Acer Revo RL70 AMD E E-450 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Nettop Mini PC Black:

Acer Revo RL70, 1,66 GHz, AMD E, E-450, 2 GB, 320 GB, FreeDOS

Long summary description Acer Revo RL70 AMD E E-450 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Nettop Mini PC Black:

Acer Revo RL70. Processor frequency: 1,66 GHz, Processor family: AMD E, Processor model: E-450. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Wi-Fi. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Nettop. Product type: Mini PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.