Acer Aspire MC605, 3,1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 8
Acer Aspire MC605. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 645. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: Tower. Product type: PC. Product colour: Black