Acer logo

Acer Aspire 1470 AMD A4 A4-3420 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 8 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88695
Info modified on:
07 Oct 2024, 17:13:13
Short summary description Acer Aspire 1470 AMD A4 A4-3420 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 8 Desktop PC Black:

Acer Aspire 1470, 2,8 GHz, AMD A4, 4 GB, 1 TB, DVD-RW, Windows 8

Long summary description Acer Aspire 1470 AMD A4 A4-3420 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 8 Desktop PC Black:

Acer Aspire 1470. Processor frequency: 2,8 GHz, Processor family: AMD A4, Processor model: A4-3420. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon HD 6410D, Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.