Acer logo

Acer Aspire M1935 Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB Windows 8 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179291
Info modified on:
23 Jul 2024, 20:29:45
Short summary description Acer Aspire M1935 Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB Windows 8 Desktop PC Black:

Acer Aspire M1935, 3,4 GHz, Intel® Core™ i3, i3-2130, 4 GB, 500 GB, Windows 8

Long summary description Acer Aspire M1935 Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB Windows 8 Desktop PC Black:

Acer Aspire M1935. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.