Acer logo

Acer Aspire M3985-039 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57702
Info modified on:
23 Jul 2024, 20:29:39
Short summary description Acer Aspire M3985-039 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black:

Acer Aspire M3985-039, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description Acer Aspire M3985-039 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black:

Acer Aspire M3985-039. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.