Acer logo

Acer Aspire 450 AMD Athlon II X3 455 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 7570 FreeDOS Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69881
Info modified on:
07 Oct 2024, 16:48:16
Short summary description Acer Aspire 450 AMD Athlon II X3 455 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 7570 FreeDOS Tower PC Black:

Acer Aspire 450, 3,3 GHz, AMD Athlon II X3, 4 GB, 500 GB, DVD±RW, FreeDOS

Long summary description Acer Aspire 450 AMD Athlon II X3 455 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 7570 FreeDOS Tower PC Black:

Acer Aspire 450. Processor frequency: 3,3 GHz, Processor family: AMD Athlon II X3, Processor model: 455. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 7570. Operating system installed: FreeDOS. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.