Acer logo

Acer Predator G3610 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower PC Orange, Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81365
Info modified on:
07 Oct 2024, 17:13:47
Short summary description Acer Predator G3610 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower PC Orange, Black:

Acer Predator G3610, 3,3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Predator G3610 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower PC Orange, Black:

Acer Predator G3610. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.