Acer logo

Acer Aspire XC-1660 I5412 Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 2,26 TB HDD+SSD Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52340
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer Aspire XC-1660 I5412 Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 2,26 TB HDD+SSD Windows 10 Home PC Black:

Acer Aspire XC-1660 I5412, 2,6 GHz, Intel® Core™ i5, i5-11400, 8 GB, 2,26 TB, Windows 10 Home

Long summary description Acer Aspire XC-1660 I5412 Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 2,26 TB HDD+SSD Windows 10 Home PC Black:

Acer Aspire XC-1660 I5412. Processor frequency: 2,6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC. Weight: 2,3 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.