Acer logo

Acer Aspire TC-1660 Intel® Core™ i7 i7-11700 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Desktop PC Black

Data-sheet quality:
created/standardized by Icecat
Product views:
78638
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer Aspire TC-1660 Intel® Core™ i7 i7-11700 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Desktop PC Black:

Acer Aspire TC-1660, 2,5 GHz, Intel® Core™ i7, i7-11700, 8 GB, 2 TB, Windows 10 Home

Long summary description Acer Aspire TC-1660 Intel® Core™ i7 i7-11700 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Desktop PC Black:

Acer Aspire TC-1660. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Weight: 7,4 kg. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.